L-com, Inc. Usb Type A Connector, Plug, Solder; No. Of Contacts L-Com CNUSB-A

Description
USB TYPE A CONNECTOR, PLUG, SOLDER; No. of Contacts:4Contacts; Gender:Plug; Connector Type:USB A; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
USB TYPE A CONNECTOR, PLUG, SOLDER; No. of Contacts:4Contacts; Gender:Plug; Connector Type:USB A; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Type A Connector, Plug, Solder; No. Of Contacts L-Com - 28M7972 - Newark, An Avnet Company
Chicago, IL, United States
Usb Type A Connector, Plug, Solder; No. Of Contacts L-Com
28M7972
Usb Type A Connector, Plug, Solder; No. Of Contacts L-Com 28M7972
USB TYPE A CONNECTOR, PLUG, SOLDER; No. of Contacts:4Contacts; Gender:Plug; Connector Type:USB A; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

USB TYPE A CONNECTOR, PLUG, SOLDER; No. of Contacts:4Contacts; Gender:Plug; Connector Type:USB A; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28M7972
Product Name Usb Type A Connector, Plug, Solder; No. Of Contacts L-Com
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products