L-com, Inc.
USB, DVI, HDMI Connector Assemblies
CN1394L-1
Description
CONN 1394 W/LATCH TYPE1
Request a Quote
Email Supplier
Datasheet
Description
CONN 1394 W/LATCH TYPE1
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
5073-CN1394L-1-ND |
|
Product Name
|
USB, DVI, HDMI Connector Assemblies |
|
Connector Type
|
IEEE 1394 Connectors, FireWire; USB
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details