Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW3R0DBR100JT

Description
RES 0.1 OHM 5% 3W J LEAD
Datasheet
Description
RES 0.1 OHM 5% 3W J LEAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW3R0DBR100JT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RW3R0DBR100JT
Chip Resistor - Surface Mount RW3R0DBR100JT
RES 0.1 OHM 5% 3W J LEAD

RES 0.1 OHM 5% 3W J LEAD

Supplier's Site Datasheet
Resistor, Wirewound, 0.1 Ohm, 3W, 5%; Resistance Ohmite - 13B612 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.1 Ohm, 3W, 5%; Resistance Ohmite
13B612
Resistor, Wirewound, 0.1 Ohm, 3W, 5%; Resistance Ohmite 13B612
RESISTOR, WIREWOUND, 0.1 OHM, 3W, 5%; Resistance:0.1ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:-; Resistor Technology:Wirewound ; Resistor Type:Current Sense; Product Range:RW Series; Voltage Rating:200V RoHS Compliant: No

RESISTOR, WIREWOUND, 0.1 OHM, 3W, 5%; Resistance:0.1ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:-; Resistor Technology:Wirewound; Resistor Type:Current Sense; Product Range:RW Series; Voltage Rating:200V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number RW3R0DBR100JT 13B612
Product Name Chip Resistor - Surface Mount Resistor, Wirewound, 0.1 Ohm, 3W, 5%; Resistance Ohmite
Technology / Construction Wirewound Wirewound
Resistance Range 1.00E8 ohms 0.1000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 3 watts
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details