Ohmite Manufacturing Co. Resistors - Chip Resistor - Surface Mount RW3R0DBR075J

Description
RES 0.075 OHM 5% 3W 6327
Description
RES 0.075 OHM 5% 3W 6327

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - RW3R0DBR075J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RW3R0DBR075J
Resistors - Chip Resistor - Surface Mount RW3R0DBR075J
RES 0.075 OHM 5% 3W 6327

RES 0.075 OHM 5% 3W 6327

Supplier's Site
Res, 0R075, 5%, 3W, Smd, Wirewound; Resistance Ohmite - 19M9026 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R075, 5%, 3W, Smd, Wirewound; Resistance Ohmite
19M9026
Res, 0R075, 5%, 3W, Smd, Wirewound; Resistance Ohmite 19M9026
RES, 0R075, 5%, 3W, SMD, WIREWOUND; Resistance:0.075ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:Current Sense; Product Range:RW Series; Qualification:- RoHS Compliant: No

RES, 0R075, 5%, 3W, SMD, WIREWOUND; Resistance:0.075ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:Current Sense; Product Range:RW Series; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RW3R0DBR075J 19M9026
Product Name Resistors - Chip Resistor - Surface Mount Res, 0R075, 5%, 3W, Smd, Wirewound; Resistance Ohmite
Technology / Construction Wirewound Wirewound
Mounting / Packaging 6327 J-Lead SMD
Resistance Range 0.0750 ohms 0.0750 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756735 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details