Ohmite Manufacturing Co. Chip Resistor - Surface Mount - RW3R0DBR075JET RW3R0DBR075JET

Description
Manufacturer: Ohmite Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089449-RW3R0DBR075J ET Packaging: Tape & Reel (TR) Temperature Coefficient: 90 ppm/°C Power Rating: 3 W Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Lead Free
Request a Quote
Description
Manufacturer: Ohmite Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089449-RW3R0DBR075J ET Packaging: Tape & Reel (TR) Temperature Coefficient: 90 ppm/°C Power Rating: 3 W Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Lead Free
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW3R0DBR075JET - 1089449-RW3R0DBR075JET - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RW3R0DBR075JET
1089449-RW3R0DBR075JET
Chip Resistor - Surface Mount - RW3R0DBR075JET 1089449-RW3R0DBR075JET
Manufacturer: Ohmite Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089449-RW3R0DBR075J ET Packaging: Tape & Reel (TR) Temperature Coefficient: 90 ppm/°C Power Rating: 3 W Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Lead Free

Manufacturer: Ohmite
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089449-RW3R0DBR075JET
Packaging: Tape & Reel (TR)
Temperature Coefficient: 90 ppm/°C
Power Rating: 3 W
Categories: Chip Resistor - Surface Mount
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1089449-RW3R0DBR075JET
Product Name Chip Resistor - Surface Mount - RW3R0DBR075JET
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879216-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
5 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details