Ohmite Manufacturing Co. Chip Resistor - Surface Mount RC0S2CA100RJET

Description
100 Ohms ±5% 0.25W, 1/4W Chip Resistor 3916 J-Lead Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
100 Ohms ±5% 0.25W, 1/4W Chip Resistor 3916 J-Lead Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RC0S2CA100RJET-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC0S2CA100RJET-ND
Chip Resistor - Surface Mount RC0S2CA100RJET-ND
100 Ohms ±5% 0.25W, 1/4W Chip Resistor 3916 J-Lead Pulse Withstanding Carbon Composition

100 Ohms ±5% 0.25W, 1/4W Chip Resistor 3916 J-Lead Pulse Withstanding Carbon Composition

Buy Now Datasheet
Resistor,carbon Composition,100Ohms,250Wv,5+/-% Tol,-400,400Ppm-Tc,3916-Case Ohmite - 51M1657 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,carbon Composition,100Ohms,250Wv,5+/-% Tol,-400,400Ppm-Tc,3916-Case Ohmite
51M1657
Resistor,carbon Composition,100Ohms,250Wv,5+/-% Tol,-400,400Ppm-Tc,3916-Case Ohmite 51M1657
Resistor,Carbon Composition,100Ohms, 250WV,5+/-% Tol,-400,400ppm-TC,3 916-Case

Resistor,Carbon Composition,100Ohms,250WV,5+/-% Tol,-400,400ppm-TC,3916-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RC0S2CA100RJET-ND 51M1657
Product Name Chip Resistor - Surface Mount Resistor,carbon Composition,100Ohms,250Wv,5+/-% Tol,-400,400Ppm-Tc,3916-Case Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Surface Mount Technology (SMT / SMD); 3916 J-Lead
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers