Ohmite Manufacturing Co. Low Resistance Value Chip Resistors PCS Series

Description
Available in three sizes (1206, 2512, and 2728) the PCS Series offers low resistance values to 0.50mω. This product provides users with high precision current sensing and voltage division. It also offers low TCR to ±50ppm, excellent long-term stability, and RoHS compliance.
Datasheet
Description
Available in three sizes (1206, 2512, and 2728) the PCS Series offers low resistance values to 0.50mω. This product provides users with high precision current sensing and voltage division. It also offers low TCR to ±50ppm, excellent long-term stability, and RoHS compliance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Resistance Value Chip Resistors - PCS Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Low Resistance Value Chip Resistors
PCS Series
Low Resistance Value Chip Resistors PCS Series
Available in three sizes (1206, 2512, and 2728) the PCS Series offers low resistance values to 0.50mω. This product provides users with high precision current sensing and voltage division. It also offers low TCR to ±50ppm, excellent long-term stability, and RoHS compliance.

Available in three sizes (1206, 2512, and 2728) the PCS Series offers low resistance values to 0.50mΩ. This product provides users with high precision current sensing and voltage division. It also offers low TCR to ±50ppm, excellent long-term stability, and RoHS compliance.

Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number PCS Series
Product Name Low Resistance Value Chip Resistors
Configuration Single Resistor
Category / Application Power Applications
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details