Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CHIP RESISTORS
OHMITE MANUFACTURING CO.
RW1S5CAR150J -- CHIP RESISTOR - SURFACE MOUNT
Ohmite Manufacturing Co.
Chip Resistor - Surface Mount
RW1S5CAR150J
Description
RES 0.15 OHM 5% 1.5W J LEAD
ODG (Origin Data Global)
Done
Datasheet
Description
RES 0.15 OHM 5% 1.5W J LEAD
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RW1S5CAR150J
Chip Resistor - Surface Mount
RW1S5CAR150J
RES 0.15 OHM 5% 1.5W J LEAD
RES 0.15 OHM 5% 1.5W J LEAD
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Chip Resistors
Product Number
RW1S5CAR150J
Product Name
Chip Resistor - Surface Mount
Technology / Construction
Wirewound
Unlock Full Specs
to access all available technical data
Similar Products
Isabellenhutte USA
Shunt Resistor - Two Terminal Surface Mount
BAX
Specs
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
RS Components, Ltd.
Surface Mount Resistors
2567761
Specs
Category / Application
High Voltage Resistor
Technology / Construction
Thick Film (Chip); Thick Film
Chip Resistor Package Size
1206
View Details
Smiths Interconnect, a Molex company
Surface Mount Outrigger Resistors and Terminations
Specs
Packing Method
Tape Reel
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Keystone Electronics Corp.
Zero ohm (0402) SMT Jumper, 1K / reel
5112
Specs
Configuration
Single Resistor
Category / Application
General Use
Packing Method
Tape Reel
View Details
2
suppliers