MMV12F100RE -- RESISTORS - CHIP RESISTOR - SURFACE MOUNT
Ohmite Manufacturing Co.
Resistors - Chip Resistor - Surface Mount
MMV12F100RE
Description
RES 100 OHM 1% 1W 2512
-
Acme Chip Technology Co., Limited
Description
RES 100 OHM 1% 1W 2512
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
MMV12F100RE |
|
Product Name
|
Resistors - Chip Resistor - Surface Mount |
|
Mounting / Packaging
|
2512; 2512 (6432 Metric)
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
21 ohms
View Details
2 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details