MMV12F9R10E -- RESISTORS - CHIP RESISTOR - SURFACE MOUNT
Ohmite Manufacturing Co.
Resistors - Chip Resistor - Surface Mount
MMV12F9R10E
Description
RES 9.1 OHM 1% 1W 2512
-
Acme Chip Technology Co., Limited
Description
RES 9.1 OHM 1% 1W 2512
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
MMV12F9R10E |
|
Product Name
|
Resistors - Chip Resistor - Surface Mount |
|
Mounting / Packaging
|
2512; 2512 (6432 Metric)
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details
Mounting / Packaging
Nonstandard
Resistance Range
0.0220 ohms
Power Rating
5 watts
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details