Ohmite Manufacturing Co. Resistors - Chip Resistor - Surface Mount MC204822005DE

Description
Win Source Part Number: 1011781-MC204822005D E Category: Resistors>Chip Resistor - Surface Mount Series: MC Features: High Voltage, Non-Inductive Package: Bulk Height - Seated (Max): 0.065" (1.65mm) Standard Package: 100 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Power (Watts): 3.25W Composition: Thick Film Number of Terminations: 2 Resistance: 20 mOhms Package / Case: Nonstandard Temperature Range - Operating: -55°C ~ 180°C Dimension: 1.000" L x 0.500" W (25.40mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: 2485-MC204822005DE
Request a Quote Datasheet
Description
Win Source Part Number: 1011781-MC204822005D E Category: Resistors>Chip Resistor - Surface Mount Series: MC Features: High Voltage, Non-Inductive Package: Bulk Height - Seated (Max): 0.065" (1.65mm) Standard Package: 100 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Power (Watts): 3.25W Composition: Thick Film Number of Terminations: 2 Resistance: 20 mOhms Package / Case: Nonstandard Temperature Range - Operating: -55°C ~ 180°C Dimension: 1.000" L x 0.500" W (25.40mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: 2485-MC204822005DE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1011781-MC204822005DE
Resistors - Chip Resistor - Surface Mount 1011781-MC204822005DE
Win Source Part Number: 1011781-MC204822005D E Category: Resistors>Chip Resistor - Surface Mount Series: MC Features: High Voltage, Non-Inductive Package: Bulk Height - Seated (Max): 0.065" (1.65mm) Standard Package: 100 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Power (Watts): 3.25W Composition: Thick Film Number of Terminations: 2 Resistance: 20 mOhms Package / Case: Nonstandard Temperature Range - Operating: -55°C ~ 180°C Dimension: 1.000" L x 0.500" W (25.40mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: 2485-MC204822005DE

Win Source Part Number: 1011781-MC204822005DE
Category: Resistors>Chip Resistor - Surface Mount
Series: MC
Features: High Voltage, Non-Inductive
Package: Bulk
Height - Seated (Max): 0.065" (1.65mm)
Standard Package: 100
Tolerance: ±0.5%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 3.25W
Composition: Thick Film
Number of Terminations: 2
Resistance: 20 mOhms
Package / Case: Nonstandard
Temperature Range - Operating: -55°C ~ 180°C
Dimension: 1.000" L x 0.500" W (25.40mm x 12.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0090
Mfr: Ohmite
Other Names: 2485-MC204822005DE

Buy Now Datasheet
3.25W Resistor - 52-MC204822005DE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.25W Resistor
52-MC204822005DE
3.25W Resistor 52-MC204822005DE
RES 20M OHM 0.5% 3.25W Product overview: MC204822005DE from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MC204822005DE can be used for catalog matching and distributor lookup.

RES 20M OHM 0.5% 3.25W Product overview: MC204822005DE from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MC204822005DE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1011781-MC204822005DE 52-MC204822005DE
Product Name Resistors - Chip Resistor - Surface Mount 3.25W Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 0.0200 ohms 2.00E7 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details