Ohmite Manufacturing Co. Chip Resistor - Surface Mount RC0S2CA10R0KE

Description
10 Ohms ±10% 0.25W, 1/4W Chip Resistor 3916 J-Lead Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
10 Ohms ±10% 0.25W, 1/4W Chip Resistor 3916 J-Lead Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-RC0S2CA10R0KE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-RC0S2CA10R0KE-ND
Chip Resistor - Surface Mount 273-RC0S2CA10R0KE-ND
10 Ohms ±10% 0.25W, 1/4W Chip Resistor 3916 J-Lead Pulse Withstanding Carbon Composition

10 Ohms ±10% 0.25W, 1/4W Chip Resistor 3916 J-Lead Pulse Withstanding Carbon Composition

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 273-RC0S2CA10R0KE-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition
Mounting / Packaging 3916 J-Lead
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details