7.5 kOhms ±5% 1.5W Chip Resistor Nonstandard High Voltage, Non-Inductive Thick Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | MC102827501JE-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use; High Voltage Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard |
| Tolerance | 5 +/- % |