MMV05F30K0E -- RESISTORS - CHIP RESISTOR - SURFACE MOUNT
Ohmite Manufacturing Co.
Resistors - Chip Resistor - Surface Mount
MMV05F30K0E
Description
RES 30K OHM 1% 1/8W 0805
-
Acme Chip Technology Co., Limited
Description
RES 30K OHM 1% 1/8W 0805
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
MMV05F30K0E |
|
Product Name
|
Resistors - Chip Resistor - Surface Mount |
|
Mounting / Packaging
|
0805; 0805 (2012 Metric)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1050 ohms
View Details
4 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details