Ohmite Manufacturing Co. Chip Resistor - Surface Mount RC1R0EA47R0KE

Description
47 Ohms ±10% 1W Chip Resistor 8127 J-Lead Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
47 Ohms ±10% 1W Chip Resistor 8127 J-Lead Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RC1R0EA47R0KE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC1R0EA47R0KE-ND
Chip Resistor - Surface Mount RC1R0EA47R0KE-ND
47 Ohms ±10% 1W Chip Resistor 8127 J-Lead Pulse Withstanding Carbon Composition

47 Ohms ±10% 1W Chip Resistor 8127 J-Lead Pulse Withstanding Carbon Composition

Buy Now Datasheet
Resistor,carbon Composition,47Ohms,500Wv,10+/-% Tol,-1300Ppm-Tc,8127-Case Rohs Compliant Ohmite - 51M1673 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,carbon Composition,47Ohms,500Wv,10+/-% Tol,-1300Ppm-Tc,8127-Case Rohs Compliant Ohmite
51M1673
Resistor,carbon Composition,47Ohms,500Wv,10+/-% Tol,-1300Ppm-Tc,8127-Case Rohs Compliant Ohmite 51M1673
Resistor,Carbon Composition,47Ohms,5 00WV,10+/-% Tol,-1300ppm-TC,8127 -Case RoHS Compliant: Yes

Resistor,Carbon Composition,47Ohms,500WV,10+/-% Tol,-1300ppm-TC,8127-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RC1R0EA47R0KE-ND 51M1673
Product Name Chip Resistor - Surface Mount Resistor,carbon Composition,47Ohms,500Wv,10+/-% Tol,-1300Ppm-Tc,8127-Case Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Surface Mount Technology (SMT / SMD); 8127 J-Lead
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD825JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details