15 Ohms ±10% 1W Chip Resistor 8127 J-Lead Pulse Withstanding Carbon Composition
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | RC1R0EA15R0KETR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Carbon Composition |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 8127 J-Lead |
| Resistance Range | 15 ohms |