MMV05F20K0E -- CHIP RESISTOR - SURFACE MOUNT
Ohmite Manufacturing Co.
Chip Resistor - Surface Mount
MMV05F20K0E
-
ODG (Origin Data Global)
-
Acme Chip Technology Co., Limited
Technical Specifications
|
Product Category
|
Chip Resistors |
Resistors |
|
Product Number
|
MMV05F20K0E |
MMV05F20K0E |
|
Product Name
|
Chip Resistor - Surface Mount |
Resistors - Chip Resistor - Surface Mount |
|
Resistance Range
|
20000 ohms
|
20000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.5000 ohms
Temperature Coefficient
20 ±ppm/°C
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details