RECOM Power, Inc. DC DC Converters R05P09S

Description
Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2651-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2651-5-ND
DC DC Converters 945-2651-5-ND
Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - R05P09S
792840-R05P09S
Power Supplies Board Mount DCDC Converters - R05P09S 792840-R05P09S
Manufacturer: Recom Power Win Source Part Number: 792840-R05P09S Series: ECONOLINE RxxPxx Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 90°C Features: SCP Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial), Medical Power (Watts): 1W Voltage - Isolation: 6.4kV (6400V) Number of Outputs: 1 Voltage - Output 1: 9V Efficiency: 75% Family Name: R05P09S Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.39" W x 0.49" H (19.7mm x 9.8mm x 12.5mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 111mA Alternative Parts (Cross-Reference): VHS1-S5-S9-SIP; NMV0509SA; NMV0509SAC; MEV1S0509SC; Introduction Date: May 19, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Recom Power
Win Source Part Number: 792840-R05P09S
Series: ECONOLINE RxxPxx
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 90°C
Features: SCP
Package: 7-SIP Module, 4 Leads
Applications: ITE (Commercial), Medical
Power (Watts): 1W
Voltage - Isolation: 6.4kV (6400V)
Number of Outputs: 1
Voltage - Output 1: 9V
Efficiency: 75%
Family Name: R05P09S
Categories: Power Supplies - Board Mount
Dimension: 0.77" L x 0.39" W x 0.49" H (19.7mm x 9.8mm x 12.5mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 111mA
Alternative Parts (Cross-Reference): VHS1-S5-S9-SIP; NMV0509SA; NMV0509SAC; MEV1S0509SC;
Introduction Date: May 19, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - R05P09S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R05P09S
Power Supplies - Board Mount - DC DC Converters R05P09S
DC DC CONVERTER 9V 1W

DC DC CONVERTER 9V 1W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2651-5-ND 792840-R05P09S R05P09S
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - R05P09S Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
DC Output Current 0.1110 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.75W-30W DC-DC POL converters - CE-1005 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Approvals - N/A
View Details