RECOM Power, Inc. DC DC Converters R0.5S-0505

Description
Isolated Module DC DC Converter 1 Output 5V 100mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 100mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - R0.5S-0505-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
R0.5S-0505-ND
DC DC Converters R0.5S-0505-ND
Isolated Module DC DC Converter 1 Output 5V 100mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 100mA 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
142277-R0.5S-0505
Power Supplies - Board Mount 142277-R0.5S-0505
Manufacturer: Recom Power Win Source Part Number: 142277-R0.5S-0505 Category: Power Supplies - Board Mount Family: DC DC Converters Series: ECONOLINE R0.5S Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 100°C Features: SCP Package: 8-SMD Module (5 Leads) Size / Dimension: 0.50" L x 0.42" W x 0.28" H (12.8mm x 10.7mm x 7.0mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 100mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 500mW Efficiency: 72% Power (Watts) - Max: 500mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Recom Power
Win Source Part Number: 142277-R0.5S-0505
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: ECONOLINE R0.5S
Packaging: Tube
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 100°C
Features: SCP
Package: 8-SMD Module (5 Leads)
Size / Dimension: 0.50" L x 0.42" W x 0.28" H (12.8mm x 10.7mm x 7.0mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 100mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 500mW
Efficiency: 72%
Power (Watts) - Max: 500mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.1A; Power Supply Approvals Recom Power - 64X2759 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.1A; Power Supply Approvals Recom Power
64X2759
Dc-Dc Converter, 5V, 0.1A; Power Supply Approvals Recom Power 64X2759
DC-DC CONVERTER, 5V, 0.1A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:500mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-; Isolation Voltage:1kV RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.1A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:500mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-; Isolation Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - R0.5S-0505 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R0.5S-0505
Power Supplies - Board Mount - DC DC Converters R0.5S-0505
DC DC CONVERTER 5V 500MW

DC DC CONVERTER 5V 500MW

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number R0.5S-0505-ND 142277-R0.5S-0505 64X2759 R0.5S-0505
Product Name DC DC Converters Power Supplies - Board Mount Dc-Dc Converter, 5V, 0.1A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.1000 amps 0.1000 amps 0.1000 amps
DC Input Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2209-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details