RECOM Power, Inc. DC DC Converters R0.5Z-0505

Description
Isolated Module DC DC Converter 1 Output 5V 100mA 4.75V - 5.25V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 100mA 4.75V - 5.25V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1733-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1733-5-ND
DC DC Converters 945-1733-5-ND
Isolated Module DC DC Converter 1 Output 5V 100mA 4.75V - 5.25V Input

Isolated Module DC DC Converter 1 Output 5V 100mA 4.75V - 5.25V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - R0.5Z-0505 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R0.5Z-0505
Power Supplies - Board Mount - DC DC Converters R0.5Z-0505
DC DC CONVERTER 5V 500MW

DC DC CONVERTER 5V 500MW

Supplier's Site
Dc/dc Converter, 0.5W, 5V, 0.1A; Power Supply Approvals Recom Power - 64X2999 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 0.5W, 5V, 0.1A; Power Supply Approvals Recom Power
64X2999
Dc/dc Converter, 0.5W, 5V, 0.1A; Power Supply Approvals Recom Power 64X2999
DC/DC CONVERTER, 0.5W, 5V, 0.1A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:500mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

DC/DC CONVERTER, 0.5W, 5V, 0.1A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:500mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1733-5-ND R0.5Z-0505 64X2999
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 0.5W, 5V, 0.1A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.1000 amps 0.1000 amps
DC Input Voltage 4.8 to 5.2 volts
Unlock Full Specs
to access all available technical data

Similar Products