RECOM Power, Inc. DC DC Converters R0.5S-1212

Description
Isolated Module DC DC Converter 1 Output 12V 42mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 42mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - R0.5S-1212-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
R0.5S-1212-ND
DC DC Converters R0.5S-1212-ND
Isolated Module DC DC Converter 1 Output 12V 42mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 12V 42mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.042A; Power Supply Approvals Recom Power - 64X2791 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.042A; Power Supply Approvals Recom Power
64X2791
Dc-Dc Converter, 12V, 0.042A; Power Supply Approvals Recom Power 64X2791
DC-DC CONVERTER, 12V, 0.042A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:500mW; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.042A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:500mW; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number R0.5S-1212-ND 64X2791
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.042A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.0420 amps 0.0420 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details