RECOM Power, Inc. DC DC Converters R0.5S-1205

Description
Isolated Module DC DC Converter 1 Output 5V 100mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 100mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1486-R0.5S-1205-CHP - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1486-R0.5S-1205-CHP
DC DC Converters 1486-R0.5S-1205-CHP
Isolated Module DC DC Converter 1 Output 5V 100mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 5V 100mA 10.8V - 13.2V Input

Buy Now Datasheet
DC DC Converters - R0.5S-1205-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
R0.5S-1205-ND
DC DC Converters R0.5S-1205-ND
Isolated Module DC DC Converter 1 Output 5V 100mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 5V 100mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.1A; Power Supply Approvals Recom Power - 64X2783 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.1A; Power Supply Approvals Recom Power
64X2783
Dc-Dc Converter, 5V, 0.1A; Power Supply Approvals Recom Power 64X2783
DC-DC CONVERTER, 5V, 0.1A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:500mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-; Isolation Voltage:1kV RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.1A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:500mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-; Isolation Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1486-R0.5S-1205-CHP 64X2783
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.1A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.1000 amps 0.1000 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details