The DC-DC Converter from Recom Power, part number 64X3175, is designed for medical applications with dual outputs providing a maximum output power of 2W. It features reinforced isolation rated at 6.4kVDC or 8kVDC, ensuring safety in critical environments. The converter operates within an input voltage range of ±10% and has a minimum load requirement of 0%. It offers an efficiency range of 72% to 88% depending on the model and load conditions. The output voltage for this specific model is 5V for the first output and -5V for the second output, with a maximum output current of 200mA for the positive output. The device is compliant with various safety standards including IEC/EN60601 for medical applications and IEC/EN61010 for laboratory use. It also includes optional continuous short circuit protection and has a low output ripple and noise specification. The operating temperature range is from -40°C to +85°C, making it suitable for a wide range of environments. The compact SIP package measures 19.5 x 9.8 x 12.5mm and weighs approximately 4.3g.
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 4.5V - 5.5V Input
DC DC CONVERTER +/-5V 2W
DC-DC CONVERTER, MEDICAL, 2 O/P, 2W, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | R05P205D/R8-ND | R05P205D/R8 | 64X3175 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Medical, 2 O/p, 2W, Sip; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.2000 amps | 0.2000 amps | |
| DC Input Voltage | 4.5 to 5.5 volts |