RECOM Power, Inc. DC DC Converters R05P05D

Description
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input
Request a Quote
Description
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 64X3096, is designed for medical applications, featuring dual outputs with a maximum power of 1W. It is certified to UL/CSA-60950 and EN-60601 standards, ensuring compliance with safety requirements for medical devices. The converter offers an isolation voltage of 6.4kVDC, making it suitable for applications requiring high isolation levels. It operates within an input voltage range of 5V to 24V and provides output voltages of ±5V with a maximum output current of 100mA for each output. The device is RoHS compliant and has a compact SIP 7 package design, weighing approximately 4.3g. It also includes optional continuous short circuit protection and operates over a temperature range of -40°C to +90°C. The efficiency at full load is typically around 75%.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 64X3096, is designed for medical applications, featuring dual outputs with a maximum power of 1W. It is certified to UL/CSA-60950 and EN-60601 standards, ensuring compliance with safety requirements for medical devices. The converter offers an isolation voltage of 6.4kVDC, making it suitable for applications requiring high isolation levels. It operates within an input voltage range of 5V to 24V and provides output voltages of ±5V with a maximum output current of 100mA for each output. The device is RoHS compliant and has a compact SIP 7 package design, weighing approximately 4.3g. It also includes optional continuous short circuit protection and operates over a temperature range of -40°C to +90°C. The efficiency at full load is typically around 75%.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2072-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2072-5-ND
DC DC Converters 945-2072-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 1W, Sip; Power Supply Approvals Recom Power - 64X3096 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 1W, Sip; Power Supply Approvals Recom Power
64X3096
Dc-Dc Converter, Medical, 2 O/p, 1W, Sip; Power Supply Approvals Recom Power 64X3096
DC-DC CONVERTER, MEDICAL, 2 O/P, 1W, SIP; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V; Width:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 1W, SIP; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - R05P05D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R05P05D
Power Supplies - Board Mount - DC DC Converters R05P05D
DC DC CONVERTER +/-5V 1W

DC DC CONVERTER +/-5V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2072-5-ND 64X3096 R05P05D
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 1W, Sip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
DC Output Current 0.1000 amps 0.1000 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details
Switching Power Supplies - 1227658 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details