CTS Corporation Crystals MP020S

Description
2MHz ±30ppm Crystal 20pF 500 Ohms HC-49/U
Request a Quote Datasheet
Description
2MHz ±30ppm Crystal 20pF 500 Ohms HC-49/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX068-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX068-ND
Crystals CTX068-ND
2MHz ±30ppm Crystal 20pF 500 Ohms HC-49/U

2MHz ±30ppm Crystal 20pF 500 Ohms HC-49/U

Buy Now Datasheet
Oscillator Crystal - MP020S - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
MP020S
Oscillator Crystal MP020S
MP Series. Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.

MP Series. Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.

Supplier's Site
Crystals MP020S
CRYSTAL 2.0000MHZ 20PF TH

CRYSTAL 2.0000MHZ 20PF TH

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number CTX068-ND MP020S MP020S
Product Name Crystals Oscillator Crystal Crystals
Package / Form Factor Through Hole; HC-49/U Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Programmable Timers and Oscillators - CY2X013LXI156T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 1473-SIT1602AI-22-33E-25.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details