CTS Corporation Oscillators - MP221 MP221

Description
Manufacturer: CTS Corporation Win Source Part Number: 1225991-MP221 Manufacturer Homepage: www.ctscorp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CTS Corporation Win Source Part Number: 1225991-MP221 Manufacturer Homepage: www.ctscorp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - MP221 - 1225991-MP221 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - MP221
1225991-MP221
Oscillators - MP221 1225991-MP221
Manufacturer: CTS Corporation Win Source Part Number: 1225991-MP221 Manufacturer Homepage: www.ctscorp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: CTS Corporation
Win Source Part Number: 1225991-MP221
Manufacturer Homepage: www.ctscorp.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Crystals - CTX063-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX063-ND
Crystals CTX063-ND
22.1184MHz ±30ppm Crystal 20pF 25 Ohms HC-49/U

22.1184MHz ±30ppm Crystal 20pF 25 Ohms HC-49/U

Buy Now Datasheet
Oscillator Crystal - MP221 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
MP221
Oscillator Crystal MP221
MP Series. Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.

MP Series. Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.

Supplier's Site
Crystals MP221
CRYSTAL 22.1184MHZ 20PF TH

CRYSTAL 22.1184MHZ 20PF TH

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Oscillators Crystals
Product Number 1225991-MP221 CTX063-ND MP221 MP221
Product Name Oscillators - MP221 Crystals Oscillator Crystal Crystals
Package / Form Factor Through Hole; HC-49/U Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Programmable Timers and Oscillators - TLC556MDG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
Oscillators - X106-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details