Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1349880-LFPTXO000316
Category: Crystals, Oscillators, Resonators - Oscillators
Series: CFPT-9301
Type: TCXO
Package: Strip
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.067" (1.70mm)
Standard Package: 10
Frequency: 50 MHz
Output: HCMOS
Frequency Stability: ±1ppm
Current - Supply (Max): 3mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: IQD Frequency Products
California Prop 65: Warning Information
XTAL OSC TCXO 50.0000MHZ HCMOS
| Richardson RFPD | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | LFPTXO000316BULK | 1349880-LFPTXO000316BULK | LFPTXO000316BULK |
| Product Name | Oscillator Crystal | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | TCXO; TCXO | TCXO; TCXO | |
| Package / Form Factor | 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Frequency | 50 MHz | 50 MHz | |
| Frequency Stability | 1 ppm |