CTS Corporation Oscillator Crystal MP200

Description
MP Series. Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.
Request a Quote Datasheet
Description
MP Series. Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator Crystal - MP200 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
MP200
Oscillator Crystal MP200
MP Series. Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.

MP Series. Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.

Supplier's Site
Oscillators - MP200 - 927669-MP200 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - MP200
927669-MP200
Oscillators - MP200 927669-MP200
Manufacturer: CTS-Frequency Controls Win Source Part Number: 927669-MP200 Series: MP Operating Temperature Range: -20°C ~ 70°C Features: ±30ppm Crystal Series HC-49/U Package: HC-49/U Package: Bulk Mounting: Through Hole Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 927669-MP200
Series: MP
Operating Temperature Range: -20°C ~ 70°C
Features: ±30ppm Crystal Series HC-49/U
Package: HC-49/U
Package: Bulk
Mounting: Through Hole
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050

Buy Now Datasheet
Crystals - CTX062-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX062-ND
Crystals CTX062-ND
20MHz ±30ppm Crystal Series 25 Ohms HC-49/U

20MHz ±30ppm Crystal Series 25 Ohms HC-49/U

Buy Now Datasheet
Crystals MP200
CRYSTAL 20.0000MHZ SERIES TH

CRYSTAL 20.0000MHZ SERIES TH

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Crystals Crystals
Product Number MP200 927669-MP200 CTX062-ND MP200
Product Name Oscillator Crystal Oscillators - MP200 Crystals Crystals
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Package / Form Factor Through Hole; HC-49/U Through Hole
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data