MP Series. Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.
Manufacturer: CTS-Frequency Controls
Win Source Part Number: 885600-MP250
Series: MP
Operating Temperature Range: -20°C ~ 70°C
Features: 25 MHz ±30ppm Crystal Series 25 Ohms HC-49/U
Package: HC-49/U
Package: Bulk
Mounting: Through Hole
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
25MHz ±30ppm Crystal Series 25 Ohms HC-49/U
| Richardson RFPD | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Crystals | Crystals |
| Product Number | MP250 | 885600-MP250 | CTX093-ND | MP250 |
| Product Name | Oscillator Crystal | Oscillators - MP250 | Crystals | Crystals |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | |
| Package / Form Factor | Through Hole; HC-49/U | Through Hole | ||
| Features / Standards | Lead-Free |