3.579545MHz ±30ppm Crystal 18pF 200 Ohms HC-49/U
MP Series. Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.
CRYSTAL 3.579545 MHZ 18PF 30PPM FEQ. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals | Crystals | Crystals |
| Product Number | CTX049-ND | MP036S | MP036S | 19025617 | MP036S |
| Product Name | Crystals | Oscillator Crystal | Crystals | Crystal/Oscillator | Crystals |
| Package / Form Factor | Through Hole; HC-49/U | Through Hole | Through Hole | ||
| Features / Standards | Lead-Free | ||||
| Frequency Stability | 50 ppm | 50 ppm | |||
| Load Capacitance | 18 pF | 18 pF | 18 pF |