CTS Corporation Oscillator Crystal MP05A

Description
MP Series. Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.
Request a Quote Datasheet
Description
MP Series. Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator Crystal - MP05A - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
MP05A
Oscillator Crystal MP05A
MP Series. Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.

MP Series. Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.

Supplier's Site
Crystals - CTX051-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX051-ND
Crystals CTX051-ND
5MHz ±30ppm Crystal 20pF 50 Ohms HC-49/U

5MHz ±30ppm Crystal 20pF 50 Ohms HC-49/U

Buy Now Datasheet
Oscillators - MP05A - 1225894-MP05A - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - MP05A
1225894-MP05A
Oscillators - MP05A 1225894-MP05A
Manufacturer: CTS Corporation Win Source Part Number: 1225894-MP05A Manufacturer Homepage: www.ctscorp.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: CTS Corporation
Win Source Part Number: 1225894-MP05A
Manufacturer Homepage: www.ctscorp.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now
Crystal/Oscillator - 401529 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
401529
Crystal/Oscillator 401529
CRYSTAL, RADIAL, 5 MHZ, 20 PF. FREE 2 YEAR RADWELL WARRANTY

CRYSTAL, RADIAL, 5 MHZ, 20 PF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
CRYSTAL 5.0000MHZ 20PF T/H - 221-MP05A - Utmel Electronic Limited
Hong Kong, China
CRYSTAL 5.0000MHZ 20PF T/H
221-MP05A
CRYSTAL 5.0000MHZ 20PF T/H 221-MP05A
CRYSTAL 5.0000MHZ 20PF T/H

CRYSTAL 5.0000MHZ 20PF T/H

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Win Source Electronics Radwell International Utmel Electronic Limited
Product Category Oscillators Crystals Oscillators Crystals Crystals
Product Number MP05A CTX051-ND 1225894-MP05A 401529 221-MP05A
Product Name Oscillator Crystal Crystals Oscillators - MP05A Crystal/Oscillator CRYSTAL 5.0000MHZ 20PF T/H
Package / Form Factor Through Hole; HC-49/U Through Hole
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
VCO / SURF MOUNT / RoHS - ROS-1410+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - CD4536BEG4 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 5 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers