CTS Corporation Crystals TFE322P32K7680R

Description
32.768kHz ±20ppm Crystal 12.5pF 50 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 12.5pF 50 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-TFE322P32K7680RTR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 50 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 50 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 110-TFE322P32K7680RCT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 50 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 50 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 110-TFE322P32K7680RDKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 50 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 50 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1339959-TFE322P32K7680R - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1339959-TFE322P32K7680R
Crystals, Oscillators, Resonators - Crystals 1339959-TFE322P32K7680R
Win Source Part Number: 1339959-TFE322P32K76 80R Category: Crystals, Oscillators, Resonators - Crystals Series: TFE32 Type: kHz Crystal (Tuning Fork) Package: Tape & Reel Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 3,000 Frequency: 32.768 kHz ESR (Equivalent Series Resistance): 50 kOhms Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0010 Mfr: CTS-Frequency Controls California Prop 65: Warning Information

Win Source Part Number: 1339959-TFE322P32K7680R
Category: Crystals, Oscillators, Resonators - Crystals
Series: TFE32
Type: kHz Crystal (Tuning Fork)
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 3,000
Frequency: 32.768 kHz
ESR (Equivalent Series Resistance): 50 kOhms
Frequency Tolerance: ±20ppm
Load Capacitance: 12.5pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0010
Mfr: CTS-Frequency Controls
California Prop 65: Warning Information

Buy Now Datasheet
Oscillator Crystal - TFE322P32K7680R - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
TFE322P32K7680R
Oscillator Crystal TFE322P32K7680R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Oscillators Crystals
Product Number 110-TFE322P32K7680RTR-ND 1339959-TFE322P32K7680R TFE322P32K7680R TFE322P32K7680R
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Oscillator Crystal Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Load Capacitance 12.5 pF 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - LMK61I2-100M00SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Crystal Oscillators - 1735875 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - SA555DG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details