Surface mount oscillators in a ceramic package with a hermetically sealed metal lid available in two voltages.
80MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead
80MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead
80MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | LFSPXO009443 | 1923-LFSPXO009443CT-ND |
| Product Name | Oscillator Crystal | Oscillators |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Frequency | 80 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |
| Oscillator Type | XO |