MP Series. Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.
24.576MHz ±30ppm Crystal Series 25 Ohms HC-49/U
Manufacturer: CTS Corporation
Win Source Part Number: 1226020-MP245
Manufacturer Homepage: www.ctscorp.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| Richardson RFPD | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Oscillators | Crystals | Oscillators | Crystals |
| Product Number | MP245 | CTX092-ND | 1226020-MP245 | MP245 |
| Product Name | Oscillator Crystal | Crystals | Oscillators - MP245 | Crystals |
| Package / Form Factor | Through Hole; HC-49/U | Through Hole | ||
| Features / Standards | Lead-Free | |||
| Frequency Stability | 50 ppm |