MP Series. Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.
Manufacturer: CTS Corporation
Win Source Part Number: 1225893-MP04A
Manufacturer Homepage: www.ctscorp.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
4MHz ±30ppm Crystal Series 100 Ohms HC-49/U
CRYSTAL 4.0000MHZ SERIES T/H
| Richardson RFPD | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Crystals | Crystals | Crystals |
| Product Number | MP04A | 1225893-MP04A | CTX080-ND | MP04A | 221-MP04A |
| Product Name | Oscillator Crystal | Oscillators - MP04A | Crystals | Crystals | CRYSTAL 4.0000MHZ SERIES T/H |
| Package / Form Factor | Through Hole; HC-49/U | Through Hole | Through Hole | ||
| Features / Standards | Lead-Free | RoHS | |||
| Frequency Stability | 50 ppm | 50 ppm | |||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |