CTS Corporation Crystals, Oscillators, Resonators - Crystals MP080A

Description
Win Source Part Number: 1083449-MP080A Category: Crystals, Oscillators, Resonators>Crystals Series: MP Type: MHz Crystal Package: Bulk Height - Seated (Max): 0.530" (13.46mm) Standard Package: 100 Frequency: 8 MHz ESR (Equivalent Series Resistance): 35 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Mounting Type: Through Hole Package / Case: HC-49/U Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.427" L x 0.150" W (10.85mm x 3.80mm) Alternative Parts (Cross-Reference): ABLS-8.000MHZ-T; 9C-8.000MBBK-T; 9B-7.680MBBK-B; ECS-80-18-10X; ECS-80-18-10; ABLS-8.000MHZ-D-TMP- 080A; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: CTS-Frequency Controls Other Names: 110-MP080A,MP08A,CTX 082-ND,CTX082
Request a Quote Datasheet
Description
Win Source Part Number: 1083449-MP080A Category: Crystals, Oscillators, Resonators>Crystals Series: MP Type: MHz Crystal Package: Bulk Height - Seated (Max): 0.530" (13.46mm) Standard Package: 100 Frequency: 8 MHz ESR (Equivalent Series Resistance): 35 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Mounting Type: Through Hole Package / Case: HC-49/U Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.427" L x 0.150" W (10.85mm x 3.80mm) Alternative Parts (Cross-Reference): ABLS-8.000MHZ-T; 9C-8.000MBBK-T; 9B-7.680MBBK-B; ECS-80-18-10X; ECS-80-18-10; ABLS-8.000MHZ-D-TMP- 080A; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: CTS-Frequency Controls Other Names: 110-MP080A,MP08A,CTX 082-ND,CTX082
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1083449-MP080A - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1083449-MP080A
Crystals, Oscillators, Resonators - Crystals 1083449-MP080A
Win Source Part Number: 1083449-MP080A Category: Crystals, Oscillators, Resonators>Crystals Series: MP Type: MHz Crystal Package: Bulk Height - Seated (Max): 0.530" (13.46mm) Standard Package: 100 Frequency: 8 MHz ESR (Equivalent Series Resistance): 35 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Mounting Type: Through Hole Package / Case: HC-49/U Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.427" L x 0.150" W (10.85mm x 3.80mm) Alternative Parts (Cross-Reference): ABLS-8.000MHZ-T; 9C-8.000MBBK-T; 9B-7.680MBBK-B; ECS-80-18-10X; ECS-80-18-10; ABLS-8.000MHZ-D-TMP- 080A; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: CTS-Frequency Controls Other Names: 110-MP080A,MP08A,CTX 082-ND,CTX082

Win Source Part Number: 1083449-MP080A
Category: Crystals, Oscillators, Resonators>Crystals
Series: MP
Type: MHz Crystal
Package: Bulk
Height - Seated (Max): 0.530" (13.46mm)
Standard Package: 100
Frequency: 8 MHz
ESR (Equivalent Series Resistance): 35 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Mounting Type: Through Hole
Package / Case: HC-49/U
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.427" L x 0.150" W (10.85mm x 3.80mm)
Alternative Parts (Cross-Reference): ABLS-8.000MHZ-T; 9C-8.000MBBK-T; 9B-7.680MBBK-B; ECS-80-18-10X; ECS-80-18-10; ABLS-8.000MHZ-D-TMP-080A;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: CTS-Frequency Controls
Other Names: 110-MP080A,MP08A,CTX082-ND,CTX082

Buy Now Datasheet
Crystals - 110-MP080A-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 20pF 35 Ohms HC-49/U

8MHz ±30ppm Crystal 20pF 35 Ohms HC-49/U

Buy Now Datasheet
Oscillator Crystal - MP080A - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
MP080A
Oscillator Crystal MP080A
MP Series. Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.

MP Series. Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.

Supplier's Site
Crystal/Oscillator - 67628937 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
67628937
Crystal/Oscillator 67628937
CRYSTAL, 8.0000MHZ, 20PF, HC-49/U THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

CRYSTAL, 8.0000MHZ, 20PF, HC-49/U THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Crystals MP080A
CRYSTAL 8.0000MHZ 20PF TH

CRYSTAL 8.0000MHZ 20PF TH

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Richardson RFPD Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Oscillators Crystals Crystals
Product Number 1083449-MP080A 110-MP080A-ND MP080A 67628937 MP080A
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Oscillator Crystal Crystal/Oscillator Crystals
Oscillator Type MHz Crystal
Package / Form Factor HC-49/U Through Hole; HC-49/U Through Hole
Frequency 8 MHz 8 MHz
Frequency Stability 50 ppm 50 ppm
Frequency Tolerance 30 %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Oscillators - ECS-100AX-500 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - JTOS-1650+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 296-43782-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers