Crystek Crystals Corporation Oscillator Crystal CCLD-033-50-100.000

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillator Crystal - CCLD-033-50-100.000 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
CCLD-033-50-100.000
Oscillator Crystal CCLD-033-50-100.000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Clock Oscillator, LVDS;3.3V;100.00 MHz;+/-50ppm;5x7mm SMD - 70051693 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clock Oscillator, LVDS;3.3V;100.00 MHz;+/-50ppm;5x7mm SMD
70051693
Clock Oscillator, LVDS;3.3V;100.00 MHz;+/-50ppm;5x7mm SMD 70051693
Designed to meet todays requirements for 3.3 volt LVDS applications. The CCLD-033 uses a high-Q fundamental crystal providing very low jitter and phase noise. Specifications: Frequency Range: 77.760-161.000 MHz Temperature Range: 0°C to 70°C Supply Voltage: 3.3 V ±0.3 V Supply Current: 35 mA Typ., 47 mA Max. Phase Jitter: <1 pSec RMS Max. Package: 5 × 7 mm SMD Output: LVDS Logic

Designed to meet todays requirements for 3.3 volt LVDS applications. The CCLD-033 uses a high-Q fundamental crystal providing very low jitter and phase noise. Specifications:

  • Frequency Range: 77.760-161.000 MHz
  • Temperature Range: 0°C to 70°C
  • Supply Voltage: 3.3 V ±0.3 V
  • Supply Current: 35 mA Typ., 47 mA Max.
  • Phase Jitter: <1 pSec RMS Max.
  • Package: 5 × 7 mm SMD Output:
  • LVDS Logic
Supplier's Site

Technical Specifications

  Richardson RFPD Allied Electronics, Inc.
Product Category Oscillators Oscillators
Product Number CCLD-033-50-100.000 70051693
Product Name Oscillator Crystal Clock Oscillator, LVDS;3.3V;100.00 MHz;+/-50ppm;5x7mm SMD
Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960558 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Surface Mount Oscillators - ECS-2018-080-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2450C+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details