CTS Corporation Crystals MP024S

Description
2.4576MHz ±30ppm Crystal 32pF 300 Ohms HC-49/U
Request a Quote Datasheet
Description
2.4576MHz ±30ppm Crystal 32pF 300 Ohms HC-49/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX069-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX069-ND
Crystals CTX069-ND
2.4576MHz ±30ppm Crystal 32pF 300 Ohms HC-49/U

2.4576MHz ±30ppm Crystal 32pF 300 Ohms HC-49/U

Buy Now Datasheet
Oscillator Crystal - MP024S - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
MP024S
Oscillator Crystal MP024S
MP Series. Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.

MP Series. Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.

Supplier's Site
Crystal/Oscillator - 32901297 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
32901297
Crystal/Oscillator 32901297
CRYSTAL, 2.4576MHZ, 32PF, HC49. FREE 2 YEAR RADWELL WARRANTY

CRYSTAL, 2.4576MHZ, 32PF, HC49. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Crystals MP024S
CRYSTAL 2.4576MHZ 32PF TH

CRYSTAL 2.4576MHZ 32PF TH

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals Crystals
Product Number CTX069-ND MP024S 32901297 MP024S
Product Name Crystals Oscillator Crystal Crystal/Oscillator Crystals
Package / Form Factor Through Hole; HC-49/U Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 32 pF 32 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - X226-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1314978-SIT8208AI-32-33E-25.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 25 MHz
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - TLC555CD - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.1 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details