Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
27.12MHz ±30ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Oscillators | Crystals | Crystals |
| Product Number | SA204271F35HAR | 110-SA204271F35HARTR-ND | SA204271F35HAR |
| Product Name | Oscillator Crystal | Crystals | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Frequency Stability | 50 ppm | ||
| Load Capacitance | 10 pF | 10 pF |