MP Series. Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.
9.8304MHz ±30ppm Crystal 20pF 35 Ohms HC-49/U
CRYSTAL, 9.8304MHZ, 20PF, HC-49/U THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
| Richardson RFPD | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Oscillators | Crystals | Crystals | Crystals |
| Product Number | MP098 | CTX084-ND | 21812177 | MP098 |
| Product Name | Oscillator Crystal | Crystals | Crystal/Oscillator | Crystals |
| Package / Form Factor | Through Hole; HC-49/U | Through Hole | ||
| Features / Standards | Lead-Free | |||
| Frequency Stability | 50 ppm | |||
| Load Capacitance | 20 pF | 20 pF |