MP Series. Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.
19.6608MHz ±30ppm Crystal Series 25 Ohms HC-49/U
CRYSTALS, 19.66080 MHZ, 18PF, HC-49/U. FREE 2 YEAR RADWELL WARRANTY
| Richardson RFPD | DigiKey | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Oscillators | Crystals | Crystals | Crystals |
| Product Number | MP196 | CTX090-ND | 177573446 | MP196 |
| Product Name | Oscillator Crystal | Crystals | Crystal/Oscillator | Crystals |
| Package / Form Factor | Through Hole; HC-49/U | Through Hole | ||
| Features / Standards | Lead-Free | |||
| Frequency Stability | 50 ppm |