CTS Corporation Crystals MP120

Description
12MHz ±30ppm Crystal Series 30 Ohms HC-49/U
Request a Quote Datasheet
Description
12MHz ±30ppm Crystal Series 30 Ohms HC-49/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX058-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX058-ND
Crystals CTX058-ND
12MHz ±30ppm Crystal Series 30 Ohms HC-49/U

12MHz ±30ppm Crystal Series 30 Ohms HC-49/U

Buy Now Datasheet
Oscillator Crystal - MP120 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
MP120
Oscillator Crystal MP120
MP Series. Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.

MP Series. Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.

Supplier's Site
Crystals MP120
CRYSTAL 12.0000MHZ SERIES TH

CRYSTAL 12.0000MHZ SERIES TH

Supplier's Site
Crystal/Oscillator - 82723469 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
82723469
Crystal/Oscillator 82723469
CRYSTAL, 12MHZ, 30PPM, 30 OHMS, HC-49/U. FREE 2 YEAR RADWELL WARRANTY

CRYSTAL, 12MHZ, 30PPM, 30 OHMS, HC-49/U. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Crystals Oscillators Crystals Crystals
Product Number CTX058-ND MP120 MP120 82723469
Product Name Crystals Oscillator Crystal Crystals Crystal/Oscillator
Package / Form Factor Through Hole; HC-49/U Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-200-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
View Details
5 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
32 kHz Oscillators - SiT1533AI-H4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details