IQD LFSPXO018036 Oscillator
10MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
10MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
10MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Surface mount oscillators in a ceramic package with a hermetically sealed metal lid available in two voltages.
OSCILLATOR, 10MHZ, 7 X 5MM, HCMOS; Frequency Nom:10MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-73 Series; Operating Temperature Min:0°C; Frequency:10MHz RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | 1463954 | 1484355P | 1923-LFSPXO018036CT-ND | LFSPXO018036 | 97K2975 |
| Product Name | Crystal Oscillators | Crystal Oscillators | Oscillators | Oscillator Crystal | Oscillator, 10Mhz, 7 X 5Mm, Hcmos; Frequency Nom Iqd Frequency Products |
| Oscillator Type | Clock | Clock | XO | ||
| Package / Form Factor | Smd | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount |
| Features / Standards | RoHS | RoHS | Lead-Free | RoHS | |
| Frequency Stability | 50 ppm | 50 ppm | 50 ppm | 50 ppm | 50 ppm |