CTS Corporation Crystals MP037

Description
3.6864MHz ±30ppm Crystal 20pF 200 Ohms HC-49/U
Request a Quote Datasheet
Description
3.6864MHz ±30ppm Crystal 20pF 200 Ohms HC-49/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX071-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX071-ND
Crystals CTX071-ND
3.6864MHz ±30ppm Crystal 20pF 200 Ohms HC-49/U

3.6864MHz ±30ppm Crystal 20pF 200 Ohms HC-49/U

Buy Now Datasheet
Oscillator Crystal - MP037 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
MP037
Oscillator Crystal MP037
MP Series. Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.

MP Series. Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.

Supplier's Site
Crystal/Oscillator - 128423860 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
128423860
Crystal/Oscillator 128423860
CRYSTAL 3.6864 MHZ, 20PF, HC49/U. FREE 2 YEAR RADWELL WARRANTY

CRYSTAL 3.6864 MHZ, 20PF, HC49/U. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Crystals MP037
CRYSTAL 3.6864MHZ 20PF TH

CRYSTAL 3.6864MHZ 20PF TH

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals Crystals
Product Number CTX071-ND MP037 128423860 MP037
Product Name Crystals Oscillator Crystal Crystal/Oscillator Crystals
Package / Form Factor Through Hole; HC-49/U Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
VCO / SURF MOUNT / RoHS - ROS-1200+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details