MP Series. Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.
24MHz ±30ppm Crystal Series 25 Ohms HC-49/U
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Oscillators | Crystals | Crystals |
| Product Number | MP240 | CTX091-ND | MP240 |
| Product Name | Oscillator Crystal | Crystals | Crystals |
| Package / Form Factor | Through Hole; HC-49/U | Through Hole | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 50 ppm |