Crystek Crystals Corporation Oscillator Crystal CCPD-033-50-156.250

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillator Crystal - CCPD-033-50-156.250 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
CCPD-033-50-156.250
Oscillator Crystal CCPD-033-50-156.250
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Fort Worth, TX, USA
CLOCK OSCILLATOR, LVPECL;3.3V;156.25 MHZ;+/-50PPM;-20 TO 70 DEG C;5X7MM SMD
70051874
CLOCK OSCILLATOR, LVPECL;3.3V;156.25 MHZ;+/-50PPM;-20 TO 70 DEG C;5X7MM SMD 70051874
Designed to meet today's requirements for 3.3 volt Complementary LVPECL applications. The CCPD-033/034 uses a high-Q crystal providing very low jitter and phase noise for demanding applications. Specifications: Frequency Range: 77.760-330 MHz Temperature Range: 0°C to +70°C Supply Voltage: 3.3 V ±0.3 V Supply Current: 55 mA Typ., 88 mA Max. Phase Noise: –140 dBc/Hz Typ. Phase Jitter: <1 ps RMS Max. Package: 5 × 7 mm SMD Output: Differential LVPECL

Designed to meet today's requirements for 3.3 volt Complementary LVPECL applications. The CCPD-033/034 uses a high-Q crystal providing very low jitter and phase noise for demanding applications.
Specifications:

  • Frequency Range: 77.760-330 MHz
  • Temperature Range: 0°C to +70°C
  • Supply Voltage: 3.3 V ±0.3 V
  • Supply Current: 55 mA Typ., 88 mA Max.
  • Phase Noise: –140 dBc/Hz Typ.
  • Phase Jitter: <1 ps RMS Max.
  • Package: 5 × 7 mm SMD
    Output:
  • Differential LVPECL
Supplier's Site

Technical Specifications

  Richardson RFPD Allied Electronics, Inc.
Product Category Oscillators Oscillators
Product Number CCPD-033-50-156.250 70051874
Product Name Oscillator Crystal CLOCK OSCILLATOR, LVPECL;3.3V;156.25 MHZ;+/-50PPM;-20 TO 70 DEG C;5X7MM SMD
Package / Form Factor Surface Mount
Frequency 156 MHz 156 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data