Surface mount clock oscillator for high-density packaging, suitable for reflow soldering, in a 3.2 x 2.5 mm package. Operates from 50.000 MHz to 156.250 MHz with frequency stability of ±50 ppm over the extended temperature range of -40°C to +85°C. Features a tight symmetry of 45% to 55%, operates on +3.3 VDC ±10%, with a maximum supply current of 45 mA, and drives 5 TTL or 15 pF CMOS loads. Output rise/fall time is 2.5 ns for frequencies between 50.10 MHz and 80.00 MHz. Includes an enable/disable function with logic levels defined at pins 1 and 3. Packaged in 16 mm wide tape on a 254 mm reel with 8 mm pitch, 1000 pieces per reel.
Surface Mount Clock Oscillator. •Ultra small package|•Excellent for high density packaging|•Suitable for reflow soldering.
| Richardson RFPD | |
|---|---|
| Product Category | Oscillators |
| Product Number | CO4605-80.000-EXT-T-TR |
| Product Name | Oscillator Crystal |
| Package / Form Factor | Surface Mount |