Bipolar (BJT) Transistor NPN - Darlington 60V 50A 300W Through Hole TO-204 (TO-3)
Bipolar (BJT) Transistor NPN - Darlington 60V 50A 300W Through Hole TO-204 (TO-3)
Manufacturer: ON Semiconductor
Win Source Part Number: 788842-MJ11028G
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 200°C (TJ)
Package: TO-204AE
Power - Max: 300W
Transistor Type: NPN - Darlington
Family Name: MJ11028
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 50A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 3.5V @ 500mA, 50A
Current - Collector Cutoff (Maximum): 2mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 25A, 5V
Alternative Parts (Cross-Reference): MJ11028;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Darlington Transistors 50A 60V Bipolar Power NPN
TRANSISTOR, NPN, 60V, 50A, TO-204; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:-; Power Dissipation Pd:300W; DC Collector Current:50A; DC Current Gain hFE:400hFE; Transistor Case RoHS Compliant: Yes
TRANS NPN DARL 60V 50A TO204
Darlington Transistors 50A 60V Bipolar Power NPN
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Darlington Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | MJ11028GOS-NDOS-ND | 788842-MJ11028G | 598-MJ11028G | 50AC6117 | MJ11028G | MJ11028G |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJ11028G | Darlington Transistors 50A 60V Bipolar Power NPN | Transistor, Npn, 60V, 50A, To-204; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors |
| Polarity | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | TO-204AE | TO-3; SOT3 | TO-3 | |||
| IC(max) | 2 milliamps | 50000 milliamps | 50000 milliamps | |||
| TJ | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | ||||
| Packing Method | Tray; Tray | Tape Reel; Tray | Tray,Tray |