PNP Darlington Transistor 45V 4A 40W TO-225 Product overview: BD676G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 4A, 40W. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 4A, 40W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD676G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 049431-BD676G
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 2.5V @ 30mA, 1.5A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 750 @ 1.5A, 3V
Maximum Power Dissipation: 40W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP - Darlington 45V 4A 40W Through Hole TO-126
DARLINGTON TRANSISTOR, PNP, -45V, TO-225; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes
TRANS PNP DARL 45V 4A TO126
Trans Darlington PNP 45V 4A 3-Pin(3+Tab) TO-225 Bulk
Darlington Transistors 4A 45V 40W PNP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors |
| Product Number | 276-BD676G | 049431-BD676G | BD676GOS-ND | 98H0510 | BD676G | 598-BD676G | BD676G |
| Product Name | 45V 4A 40W Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BD676G | Single Bipolar Transistors | Darlington Transistor, Pnp, -45V, To-225; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans Darlington PNP 45V 4A 3-Pin(3+Tab) TO-225 Bulk | Darlington Transistors |
| Polarity | PNP | PNP; PNP - Darlington | PNP | PNP | PNP; PNP | ||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | 4000 milliamps | |||
| VCEO | 45 volts | 45 volts | 45 volts | 45 volts | |||
| VCBO | 45 volts | ||||||
| PD | 40000 milliwatts | 40000 milliwatts | 40000 milliwatts |