Manufacturer: Texas Instruments
Win Source Part Number: 1256202-SN75469D
Packaging: Tube
Operating Temperature Range: 150°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Transistor Type: 7 NPN Darlington
Family Name: SN75469
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 1.6V @ 500μA, 350mA
Alternative Parts (Cross-Reference): ULN2023L; ULN2023L-T; ULN2024L-T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
100V 7-Ch Darlington Array, NPN, 500mA, SOIC Product overview: SN75469D from Texas Instruments is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 500mA, SOIC, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SN75469D can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 7 NPN Darlington 100V 500mA Surface Mount 16-SOIC
TEXAS INSTRUMENTS SN75469D DARLINGTON TRANSISTOR ARRAY, NPN, 7, 100V SOIC
Darlington Transistors Hi Vltg Darlington Transistor Arrays
DARLINGTON TRANSISTOR ARRAY, NPN, 7, 100; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
TRANS 7NPN DARL 100V 0.5A 16SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Darlington Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 1256202-SN75469D | 277-SN75469D | 296-11809-5-ND | 815-SN75469D | SN75469D | 26AJ9680 | SN75469D |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - SN75469D | 100V 500mA SOIC Bipolar Transistor | Bipolar Transistor Arrays | TEXAS INSTRUMENTS SN75469D DARLINGTON TRANSISTOR ARRAY, NPN, 7, 100V SOIC | Darlington Transistors | Darlington Transistor Array, Npn, 7, 100; Msl Texas Instruments | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | SOT3 | "16-SOIC (0.154"", 3.90mm Width)" | TO-3 | AEC-Q100 | |||
| Packing Method | Tube; Tube | Tube; Tube | Tube; Tube | ||||
| TJ | 150 C (302 F) | 0.0 C (32 F) | 150 C (302 F) | ||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps |